EN
  • EN
  • DE

2SJ319-01STL

Part No 2SJ319-01STL
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751269-2SJ319-01STL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ319-01STL CAD Model

Description

The Renesas 2SJ319-01STL is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power management and switching applications. It's used to control the flow of current in circuits.

Applications:

  • Power Management Circuits: Employed in DC-DC converters, load switches, and other power regulation circuits.
  • Motor Control: Used for switching and controlling the speed of small DC motors.
  • Analog Switches: Can be utilized as analog switches in signal routing and selection circuits.
  • Solid State Relays (SSRs): Functions as the switching element in solid state relays.

Features:

  • P-Channel MOSFET: Provides a current path when a negative voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during switching, resulting in higher efficiency.
  • High-Speed Switching: Enables fast switching speeds, suitable for high-frequency applications.
  • Surface Mount Package: Facilitates compact and efficient board layouts.

Benefits:

  • Efficient Power Control: Reduces power loss during switching, improving overall system efficiency.
  • Fast Switching Speeds: Allows for high-frequency operation in various applications.
  • Compact Design: Surface mount package enables space-saving designs.

Additional Details:

The 2SJ319-01STL's gate-source voltage (VGS) and drain-source voltage (VDS) should be within the limits specified in the datasheet to prevent device damage. Adequate heat sinking may be necessary depending on the power dissipation levels in the application. The specific RDS(on) value will vary based on the gate-source voltage and operating temperature. The datasheet contains graphs illustrating this relationship. The device is ESD sensitive and should be handled with proper precautions to prevent damage.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6054 $73.2108
4+ $30.0358 $120.1432
6+ $29.0968 $174.5808
9+ $28.1577 $253.4193
11+ $27.2199 $299.4189
15+ $24.4040 $366.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess