EN
  • EN
  • DE

ADP1043AACPZ-RL

Part No ADP1043AACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Power Supplies
Voltage - Input 0 V to 1.55 V
Supply Voltage - Operating 3.1 V to 3.6 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 130633-ADP1043AACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1043AACPZ-RL CAD Model

Description

The ADP1043AACPZ-RL from Analog Devices Inc. is a sophisticated, feature-rich digital power management controller designed to offer efficient and reliable control for a variety of power supply applications. This integrated circuit is specifically engineered to simplify the design and enhance the performance of intermediate bus and isolated DC-to-DC power supplies.

Key Features

  • Advanced Digital Control: The ADP1043AACPZ-RL utilizes a digital PWM control scheme that provides precise regulation and enables programmable control over the power supply parameters.
  • Flexibility: It comes with configurable parameters that can be tailored to specific application requirements via the PMBus™ interface, ensuring a versatile solution for different system designs.
  • Efficiency: The device is designed for optimal power conversion efficiency, which is critical for reducing heat generation and improving overall system reliability.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown, providing a safeguard for the power supply and the end application.
  • Small Footprint: The ADP1043AACPZ-RL is available in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADP1043AACPZ-RL is suitable for a wide range of applications, including:

  • Intermediate bus architectures
  • Isolated DC-to-DC power supplies
  • Telecommunications equipment
  • Servers and storage systems
  • Industrial and medical equipment

Technical Specifications

Some of the technical specifications of the ADP1043AACPZ-RL include:

  • Input Voltage Range: 4.5V to 14V
  • High-Efficiency Synchronous Buck or Boost Operation
  • Programmable Switching Frequency
  • Integrated MOSFET Drivers
  • PMBus Interface for Real-Time Monitoring and Control

Overall, the ADP1043AACPZ-RL by Analog Devices Inc. represents a state-of-the-art solution for power management, combining digital precision with practical design considerations to deliver a high-performance, adaptable, and secure power supply controller for today's demanding electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2326 $115.7216
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5546 $294.9570
59+ $5.8766 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess