EN
  • EN
  • DE

2SJ132-Z-TE1

Part No 2SJ132-Z-TE1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158404-2SJ132-Z-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ132-Z-TE1 CAD Model

Description

Overview

The 2SJ132-Z-TE1 is a versatile P-channel MOSFET recognized for its high efficiency and robust performance in a broad spectrum of electronic circuits. It is especially valued in applications that prioritize energy efficiency without compromising on power delivery capability.

Features and Benefits

  • Energy-Efficient Design: Supports low energy consumption efforts in various technologies.
  • High Power Tolerance: Can withstand substantial power influxes without failure.
  • Quick Activation: Rapid switching speeds beneficial in time-sensitive circuits.
  • Durability and Longevity: Built to offer long-term service without degradation in performance.

Applications

  • Consumer Electronics Power Systems
  • LED Lighting Solutions
  • High-Frequency Amplifiers
  • Robotics Controller Circuits
  • Microprocessor Power Rails

Additional Details

This MOSFET's structure and material choices enhance its performance in modern applications requiring high efficiency and reliability. The 2SJ132-Z-TE1 is also celebrated for its ability to maintain stable operations under rapidly changing loads, which is critical in maintaining the integrity of fast-evolving technologies.

Overall, the compact design and superior thermal management capabilities make the 2SJ132-Z-TE1 an indispensable component in space-constrained and efficient circuit deployments.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess