EN
  • EN
  • DE

2SD1306NDTL-E

Part No 2SD1306NDTL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126192-2SD1306NDTL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1306NDTL-E CAD Model

Description

The 2SD1306NDTL-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics. This transistor is designed for high-current switching applications and power amplification. It is commonly used in various electronic circuits requiring efficient and reliable switching performance.

Applications

  • Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • General Purpose Switching

Features

  • High Collector Current: Capable of handling significant current levels, making it suitable for power applications.
  • Low Saturation Voltage: Minimizes power loss during switching, enhancing efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, critical for high-frequency circuits.
  • High Breakdown Voltage: Ensures reliable operation under high voltage conditions.
  • Epitaxial Planar Structure: Provides enhanced performance and reliability.
  • Halogen Free

Benefits

  • Efficient Power Handling: The high collector current and low saturation voltage contribute to efficient power management.
  • Reliable Switching Performance: Fast switching speed and high breakdown voltage ensure consistent and dependable operation.
  • Versatile Application: Suitable for a broad range of applications, from power amplification to motor control.
  • Improved Circuit Efficiency: Low saturation voltage reduces power dissipation, enhancing overall circuit efficiency.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability and longevity.

Additional Details

The 2SD1306NDTL-E typically comes in a surface-mount package, facilitating automated assembly processes. Its electrical characteristics include a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 3A, and a power dissipation (PC) of 1W. The transistor's gain (hFE) is typically in the range of 100 to 320, ensuring sufficient amplification in various circuit configurations. Its operating temperature range is -55°C to +150°C.

It is crucial to adhere to the manufacturer's specifications and application guidelines to ensure optimal performance and prevent damage to the transistor or the surrounding circuitry. Proper heat sinking may be required in high-power applications to maintain the transistor within its safe operating area.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess