EN
  • EN
  • DE

2SD1297

Part No 2SD1297
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021547-2SD1297
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1297 CAD Model

Description

The 2SD1297 is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It's designed for high-speed switching and amplifier applications. This transistor features a high breakdown voltage and fast switching times, making it suitable for use in various electronic circuits, particularly in power supplies and motor control applications.

The 2SD1297 is characterized by its robust construction and reliable performance. Its planar structure ensures consistent electrical characteristics, while the epitaxial layer enhances its switching speed. It's available in a through-hole package, which allows for easy mounting on printed circuit boards (PCBs). Due to its design and performance characteristics, it is utilized in a wide range of industrial and consumer electronics.

Applications:

  • Switching Regulators: Used as a switching element in DC-DC converters and other regulated power supplies.
  • Motor Control Circuits: Employed in controlling the speed and direction of DC motors.
  • Inverter Circuits: Used in inverters for converting DC voltage to AC voltage.
  • High-Speed Switching Applications: Suitable for applications requiring fast switching times and high voltage handling.
  • Amplifier Circuits: Can be used as an amplifier in various electronic circuits.

Features:

  • High Breakdown Voltage: Capable of withstanding high voltages without breakdown.
  • Fast Switching Speed: Offers quick turn-on and turn-off times, suitable for high-frequency applications.
  • Low Saturation Voltage: Exhibits low voltage drop when fully turned on, improving efficiency.
  • High Current Capability: Can handle high collector current, suitable for power applications.
  • Through-Hole Package: Easy to mount on PCBs.

Benefits:

  • Efficient Power Conversion: Reduces power losses in switching regulators and inverters.
  • Precise Motor Control: Enables accurate speed and direction control of DC motors.
  • Reliable Performance: Provides stable and consistent operation in various applications.
  • Compact Design: The through-hole package allows for integration into a wide range of equipment.
  • Cost-Effective Solution: Offers a balance of performance and cost for many power electronic applications.

The 2SD1297 has a typical collector-emitter voltage (VCEO) rating of 400V and a collector current (IC) rating of 3A. Its transition frequency (fT) is typically around 8 MHz, indicating its capability for high-speed switching. The operating and storage junction temperature ranges typically from -55°C to +150°C. For detailed specifications and application notes, refer to the official datasheet from Renesas Electronics America. Proper heat sinking may be required depending on the operating conditions and power dissipation to ensure long-term reliability.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess