EN
  • EN
  • DE

2SB804-T1-AZ

Part No 2SB804-T1-AZ
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815200-2SB804-T1-AZ
Ultra Librarian 3D Model Ultra Librarian 2SB804-T1-AZ CAD Model

Description

The 2SB804-T1-AZ is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for low-frequency power amplification applications. This transistor exhibits excellent linearity and is suitable for use in audio amplifiers, DC-DC converters, and general-purpose switching circuits.

Applications:

  • Audio Amplifiers: Used as a driver or output stage transistor in audio amplification circuits.
  • DC-DC Converters: Employed in voltage regulation and power conversion circuits.
  • General Purpose Switching: Suitable for switching applications requiring a PNP transistor.
  • Consumer Electronics: Found in various consumer electronic devices requiring power amplification.
  • Linear Regulators: Utilized in linear voltage regulation circuits.

Features:

  • High Collector Power Dissipation: Allows for substantial power handling capabilities.
  • High Collector Current: Capable of handling significant current flow.
  • Low Saturation Voltage: Ensures efficient operation with minimal voltage drop.
  • Excellent Linearity: Provides accurate and faithful signal amplification.
  • Epitaxial Planar Structure: Ensures high reliability and performance.

Benefits:

  • Enhanced Audio Quality: Delivers clear and powerful audio amplification with minimal distortion.
  • Efficient Power Conversion: Enables efficient and stable DC-DC conversion.
  • Reliable Switching Performance: Provides reliable and fast switching capabilities.
  • Improved Circuit Stability: Offers stable and consistent performance in various applications.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Technical Specifications:

The 2SB804-T1-AZ typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -3A, and a collector power dissipation (PC) of 1W. The DC current gain (hFE) is typically between 85 and 170. It is available in a SOT-89 package.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess