EN
  • EN
  • DE

2SB1115-T1(YK)

Part No 2SB1115-T1(YK)
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Non-Compliant
Win Source Part Number 965684-2SB1115-T1(YK)
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1115-T1(YK) CAD Model

Description

The 2SB1115-T1(YK) is a PNP silicon epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for power switching and amplifier applications. It features a low saturation voltage and high current capability, making it suitable for driving inductive loads and high-power circuits.

Applications

  • Power Switching: Used in power supplies, DC-DC converters, and motor control circuits for efficient switching of high currents.
  • Amplifier Circuits: Employed in audio amplifiers and line drivers where high output current and low distortion are required.
  • Relay Drivers: Used to drive relays in automotive and industrial control systems.
  • DC-DC Conversion: Utilized in DC-DC converters for regulating voltage and providing stable power.
  • Motor Control: Used in motor control circuits for driving small motors in robotics and automation applications.

Features

  • High Current Capability: Capable of handling high collector currents, making it suitable for power applications.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation and improving efficiency.
  • Epitaxial Planar Structure: Manufactured using epitaxial planar technology for improved performance and reliability.
  • Fast Switching Speed: Provides fast switching speeds, enabling efficient operation in switching circuits.
  • Complementary Pair: Can be used in complementary configurations with NPN transistors for push-pull applications.

Benefits

  • Efficient Power Switching: Low saturation voltage and high current capability ensure efficient power switching.
  • Reduced Power Dissipation: Low saturation voltage reduces power dissipation, leading to cooler operation.
  • Reliable Performance: Epitaxial planar structure enhances reliability and long-term stability.
  • Fast Response Time: Fast switching speed enables quick response times in switching applications.
  • Versatile Application: Suitable for a wide range of power switching and amplifier applications.

Additional Details

The 2SB1115-T1(YK) features a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -3A. Its power dissipation (PC) is typically 1W. The transistor is housed in a compact package, making it suitable for space-constrained applications. The 2SB1115 series from Renesas is known for its robust performance and widespread use in power electronics applications requiring efficient and reliable switching.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess