EN
  • EN
  • DE

Q1390Q8016LH4LBTP

Part No Q1390Q8016LH4LBTP
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Description Triac 800V 16A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086527-Q1390Q8016LH4LBTP
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q1390Q8016LH4LBTP CAD Model

Description

The Q1390Q8016LH4LBTP is a TRIAC manufactured by Littelfuse. TRIACs are three-terminal AC switches commonly used in power control applications. They are designed to switch AC currents on and off, allowing for precise control of power to various loads.

Applications

  • Lighting control: Used in dimmers for controlling the brightness of incandescent lamps, LED lights, and fluorescent lights.
  • Motor speed control: Employed in controlling the speed of AC motors in appliances, fans, and other equipment.
  • Heater control: Utilized in controlling the temperature of electric heaters, ovens, and other heating devices.
  • Solid-state relays (SSRs): Used as the switching element in SSRs for controlling AC loads.
  • Power tools: Employed in power tools for controlling the speed and power of the motor.

Features

  • TRIAC: A three-terminal AC switch capable of switching AC currents in both directions.
  • High blocking voltage: Offers a high blocking voltage rating, ensuring safe operation in high-voltage circuits.
  • High surge current capability: Capable of withstanding high surge currents, protecting the device from damage during transient events.
  • Sensitive gate triggering: Requires a low gate current to trigger, making it compatible with low-power control circuits.
  • Insulated package: Features an insulated package, providing electrical isolation between the device and the heatsink.

Benefits

  • Precise power control: Enables precise control of power to AC loads.
  • Reliable switching: Provides reliable switching performance in demanding applications.
  • Safe operation: High blocking voltage and surge current capability ensure safe operation.
  • Easy to control: Sensitive gate triggering simplifies control circuit design.
  • Improved safety: Insulated package enhances safety by providing electrical isolation.

Additional Details

The Q1390Q8016LH4LBTP TRIAC typically has a blocking voltage rating of 800V and a RMS on-state current rating of 16A. The 'Q' designation often refers to the specific series or family of TRIACs from Littelfuse. The sensitive gate triggering characteristic allows it to be easily controlled by microcontrollers or other low-power circuits. Proper heatsinking is often required to dissipate heat generated during operation, especially at high current levels. The datasheet should be consulted for specific operating conditions and heatsinking requirements. Littelfuse is a well-known manufacturer of circuit protection devices, ensuring the quality and reliability of their TRIACs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess