EN
  • EN
  • DE

329.MP 0%Hg

Part No 329.MP 0%Hg
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 7.9MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 7.9mm
Voltage - Rated 1.55 V
Capacity 37mAh
Size / Dimension 0.31" Dia x 0.12" H (7.9mm x 3.1mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 329.MP 0%Hg CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 12.5MM / Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $3.1282
Panasonic
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $22.0998
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V CR123A
Lowest to $2.4486
STMicroelectronics
Need more? Email Us
Panasonic
Lowest to $1.3456
Tadiran Batteries
BATTERY LITH 3.6V WAFER 24.5MM / Lithium Battery Coin 3.6V 550mAh Primary Through Hole
Lowest to $9.4133
Murata Electronics North America
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $1.1261
Energizer Battery Company
BATTERY AAA EVEREADY GOLD 16PK / AAA Alkaline Manganese Dioxide 1.5 V Battery Non-Rechargeable (Primary)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess