EN
  • EN
  • DE

VBH2032-1

Part No VBH2032-1
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Renata Batteries
Packaging Tray
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting PCB, Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Part Number 2984-VBH2032-1
Standard Package 20
Win Source Part Number 1336463-VBH2032-1
Ultra Librarian 3D Model Ultra Librarian VBH2032-1 CAD Model

Description

The Renata Batteries VBH2032-1 is a coin cell holder that is designed to hold a single 20.0mm coin cell battery.

  • Mounting: Through-hole PCB mount
  • Battery Size: 20.0mm coin cell battery
  • Pins: PC pins
  • Operating Temperature: -40°C to 85°C
  • Battery Series: 2032
  • RoHS: ROHS3 compliant
  • Package: 20 pieces
  • Packaging: Tray

You May Also Be Interested in

Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $0.9454
Keystone Electronics
BATT CONTACT SPRING MULTIPLE SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER CR123A 2 CELL SMD
Need more? Email Us
Bulgin
BATT HOLDER AA 4 CELL SOLDER LUG
Need more? Email Us
TE Connectivity
BATT RETAINER COIN 12MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess