EN
  • EN
  • DE

BAT-HLD-012-THM

Part No BAT-HLD-012-THM
Manufacturer TE Connectivity
Catalog Battery Holders, Clips, Contacts
Description BATT RETAINER COIN 12MM PC PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function Coin Cell, Retainer
Style Retainer
Battery Cell Size Coin, 12.0mm
Number of Cells 1
Battery Series 1216, 1225
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.140" (3.55mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536967-BAT-HLD-012-THM
Ultra Librarian 3D Model Ultra Librarian BAT-HLD-012-THM CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
Bulgin
BATT HOLDER 9V 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
830
Adafruit Industries LLC
BATTERY HOLDER AA 4 CELL LEADS
Need more? Email Us
Bulgin
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
69
Keystone Electronics
BATTERY HOLDER CLIP AA 2 CELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess