EN
  • EN
  • DE

SMTU2450N-LF

Part No SMTU2450N-LF
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER COIN 24.5MM 1CEL SMD / Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Renata Batteries
Packaging Tray
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 24.5mm
Number of Cells 1
Battery Series 2450
Mounting PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Part Number 2984-SMTU2450N-LF
Standard Package 50
Win Source Part Number 1335332-SMTU2450N-LF
Ultra Librarian 3D Model Ultra Librarian SMTU2450N-LF CAD Model

Description

The SMTU2450N-LF battery holder is a battery product that is designed for use with a coin cell of size 24.5mm.

  • Number of Cells: One cell
  • Mounting: PCB, surface mount
  • Temperature Range: from -40°C to 100°C
  • ECCN: 3A001 compliant
  • Compliance: ROHS3 compliant
  • Standard Package: 50

You May Also Be Interested in

Keystone Electronics
BATT HOLDER 18650 2 CELL PC PIN
Need more? Email Us
98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AA WIRE LEADS
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.7748
Keystone Electronics
BATT HOLDER COIN 20MM 2 CELL SMD
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
TE Connectivity
BATT RETAINER COIN 12MM PC PIN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess