EN
  • EN
  • DE

NH5077-LF

Part No NH5077-LF
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description NH5077-LF Renata Coin Cell Battery Holders VERT HOLDER FOR OR CR2477N datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renata
Product Category Coin Cell Battery Holders
RoHS Details
Product Battery Holders
Number of Batteries 1 Battery
Material Polyamide (PA)
Mounting Style Through Hole
Brand Renata
Contact Plating Nickel Plating
Product Type Coin Cell Battery Holders
Factory Pack Quantity Factory Pack Quantity 500
Subcategory Battery
Type 24 mm Battery Holder
Part # Aliases 701111
Unit Weight 0.084658 oz
Ultra Librarian 3D Model Ultra Librarian NH5077-LF CAD Model

You May Also Be Interested in

Keystone Electronics
BATT CONNECTOR SNAP 9V 8\
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Need more? Email Us
Bulgin
BATTERY HOLDER 9V SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 6.8MM SMD
Lowest to $1.4662
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER 18650 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess