EN
  • EN
  • DE

HMT84GR7MMR4A-G7

Part No HMT84GR7MMR4A-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949863-HMT84GR7MMR4A-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GR7MMR4A-G7 CAD Model

Description

The HMT84GR7MMR4A-G7 is a 32GB DDR3 ECC Registered DIMM manufactured by Hynix Semiconductor. It is designed for servers and workstations that require high capacity and reliable memory. Operating at 1333MHz (PC3-10600), it provides a balance of speed and capacity for demanding applications. The inclusion of Error-Correcting Code (ECC) ensures data integrity by detecting and correcting errors, enhancing overall system stability.

Applications:

  • Servers: Used in various server applications, including database servers, application servers, and web servers.
  • Workstations: Suitable for high-performance workstations for professional applications like video editing, 3D modeling, and CAD.
  • Data Centers: Ideal for use in data center environments where reliability and performance are critical.
  • Cloud Computing: Supports cloud infrastructure by providing reliable memory for virtual machines and other cloud services.
  • Scientific Computing: Applied in scientific computing environments for simulations and data analysis.

Features:

  • 32GB Capacity: Offers a large memory capacity for running memory-intensive applications.
  • DDR3 Technology: Utilizes DDR3 technology for efficient data transfer rates.
  • 1333MHz Speed: Operates at 1333MHz (PC3-10600), providing adequate bandwidth for most server and workstation workloads.
  • ECC Registered DIMM: Features Error-Correcting Code (ECC) to detect and correct memory errors, ensuring data integrity. The 'Registered' component buffers the control, address, and clock signals.
  • 240-Pin DIMM: Standard 240-pin configuration for compatibility with a wide range of motherboards.
  • Low Voltage: Designed to operate at a low voltage, reducing power consumption and heat generation.

Benefits:

  • Improved Data Integrity: ECC functionality ensures that data remains accurate and free from corruption.
  • Enhanced System Stability: Registered DIMM design enhances signal integrity, improving system stability and reliability.
  • Increased Performance: Large capacity and efficient data transfer enable faster processing of applications.
  • Reduced Downtime: ECC helps to prevent system crashes and data loss, minimizing downtime.
  • Energy Efficiency: Low voltage operation reduces power consumption, leading to lower operating costs.

Additional Details:

The HMT84GR7MMR4A-G7 is designed for enterprise environments where reliability and performance are paramount. It is thoroughly tested to ensure compatibility and stable operation. It's designed for systems that specifically require Registered ECC DIMMs. Specific timing parameters, voltage requirements, and operating temperature ranges can be found in the official product datasheet, which should be consulted for detailed technical information.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess