EN
  • EN
  • DE

PAX2A000

Part No PAX2A000
Manufacturer Red Lion Controls
Catalog Panel Meters
Description MULTI METER MULTIPLE LCD PNL MT / Multifunction Meter (Current, Voltage, Process, Resistance, Temperature) LCD - Tri Color Characters, Backlight Display Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters
Mfr Red Lion Controls
Package Box
Type Multifunction Meter (Current, Voltage, Process, Resistance, Temperature)
Measuring Range Multiple
Display Type LCD - Tri Color Characters, Backlight
Number Of Characters Per Row 6, 9
Display Characters - Height 0.710" (18.00mm), 0.350" (8.90mm)
Output Type Option Cards Available
Voltage - Supply 40 ~ 250VAC, 21.6 ~ 250VDC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Excitation Supply, Option Cards Available
Temperature Range - Operating 0°C ~ 50°C
Weight 0.5 lb (226.8 g)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9029.10.8000
Other Names PAX2A000-ND,RLC196
Standard Package 1
Win Source Part Number 972107-PAX2A000
Ultra Librarian 3D Model Ultra Librarian PAX2A000 CAD Model

Description

The Red Lion Controls Multifunction Meter is a highly capable panel meter designed for industrial automation and controls applications.

  • Termination Style: Screw terminal
  • Display: LCD display features tri-color characters with backlighting
  • Ingress Protection: IP65 dust-tight and water-resistant
  • Measuring Range: Multiple
  • Voltage Supply: 40-250VAC or 21.6-250VDC
  • Panel Cutout Dimensions: Rectangular @ 92.00mm x 45.00mm
  • Weight: 0.5 lb (226.8 g)
  • Temperature Range: 0°C to 50°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 9029.10.8000
  • Other Names: PAX2A000-ND and RLC196

You May Also Be Interested in

Murata Power Solutions Inc.
PROCESS METER 4-20MA LED PNL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-199.9A LED PANEL MNT
Need more? Email Us
Phoenix Contact
PROCESS METER LED PANEL MOUNT
Need more? Email Us
C-TON Industries
VOLTMETER 2VDC LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-600A LED PANEL MOUNT
Need more? Email Us
DFRobot
AMMETER 0-50A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-199.9A LED PANEL MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess