EN
  • EN
  • DE

K3GN-NZC 24VDC

Part No K3GN-NZC 24VDC
Manufacturer Omron
Catalog Panel Meters
Description DPM NPN-INPUT 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Features -;5;9;7;10;8;3;4;2;1;602406;1528;2084;2272;1920;2053;4821;3689;2608;101;600443;1864;582;267;2039;1738;1481;4242;602201;2041;4614;5653;1885;180;601838;2136;3724;601679;314;490;811;2247;12;3588;5880;236;1110;3208;2046;277;68;4080;4008;1597;4106;2543;1568;3244;2299;3483;2584;5737;2303;2946;281;818;0;3847;3993;20441;13347;13303;13304;19517;13305;19518;21235;30932;125263;95180;95181;95182;95183;95184;95185;95186;95187;95188;95189;95190;132992;132991;94407;121017;121018;121019;121020;121021;76275;105163;20145;36090;95191;95192;95193;95194;95195;95196;95197;4461;8730;27399;11392;99967;94406;63468;63469;63470;130827;36092;13319;36093;36094;13318;36095;36096;36097;36098;36099;13306;13307;131125;65102;8607;29903;20522;20523;20524;20525;44320;20539;44326;20538;20526;20527;36100;20528;20529;34765;20530;20532;20533;20534;20541;20542;44318;20543;44327;34762;20535;34763;20537;44319;81531;59144;59238;59145;59240;59239;59241;59242;59243;1241;39389;58860;58859;76766;76765;76764;76763;104775;104776;90228;90230;90229;51863;13309;36101;51864;20552;13308;19563;19564;19565;19566;19567;19568;19569;19570;19571;19519;13310;13311;20553;13312;20554;13313;20555;13314;20556;74020;74021;74022;74023;20499;20500;132225;132317;37387;132226;132219;10916;34251;2009;125323;21199;4635;114867;44328;81218;65227;65228;107057;65810;65229;65231;102307;65230;75945;121022;74857;75946;107058;97667;114878;120836;100049;100050;74859;14177;74858;20443;114879;119747;1233;99966;104124;104129;36102;36103;36106;36107;36108;20562;36110;20563;35542;35543;95762;95763;13364;44444;44445;44441;52873;44446;44447;44448;2646;65232;65859;65366;96022;95169;95170;82635;82636;95171;96023;96024;19050;70816;121023;121024;121025;97671;43277;13317;70818;122133;121026;97672;100736;100737;100738;9322;82637;82638;82639;82640;795;82641;82642;82643;16889;70817;121027;121028;95174;91226;93367;91225;95198;95199;95201;95202;95203;95204;95205;132009;131878;132008;131879;131875;131877;131876;8128;22343;36113;36114;36115;36116;36117;36118;36119;115221;36120;36121;47154;5876;87491;87490;114065;132209;5422;98643;44329;44324;44322;132227;114066;108350;114062;108352;114064;114063;128045;128044;3757;1322;256;63922;5156;94408;260;59840;59841;12438;55;97670;97668;94405;121954;121955;65860;108592;65369;65370;93733;60283;65245;60284;65874;115173;62;61;3;792;804;4;0;2;7;1;1;688499;714278;768195;714279;688500;339472;714280;349395;514266;425206;389339;390055;768194;714281;703878;410918;420229;714282;1;335810;841507;841508;712078;799036;816321;712079;712080;760149;336132;712081;712082;766862;723334;715364;712084;712085;712086;712087;712088;336139;712089;349377;712090;681121;712091;712092;715363;399274;712093;712094;411633;420137;712095;840347;162185;840037;147616;825002;145057;139814;139817;139820;139825;139826;139827;139828;840036;427290;139834;721669;139842;139843;492595;139854;492597;492596;825003;492598;690614;816320;821164;212434;212557;194976;180708;181560;139399;112766;66963;207629;760706;3002;3004;631803;3005;707643;707644;707647;3019;3022;3023;3024;3029;3031;3040;510755;631018;3050;3051;3052;425178;3078;816851;3106;3110;3116;3142;3143;631802;3144;3145;3149;3150;631816;3151;631804;3152;3153;684462;3148;492605;3154;3157;684140;3161;3163;3179;3181;3183;3184;514277;3185;3186;3188;693365;3191;3193;3194;793363;840035;3195;479835;480589;3196;704232;3197;3202;3221;3223;3232;3234;3240;484526;3262;3280;836929;3284;3285;3288;3303;3304;3305;3320;3327;3339;3350;684141;3351;3352;3353;3354;3356;3357;3362;3376;3377;3392;3404;459515;3406;3407;424691;3410;3414;707648;3415;707646;3417;3418;3419;3420;674350;3426;841510;3428;514272;3429;704233;707572;821166;821165;684139;746406;744714;688789;841509;738968;450035;841511;707645;3439;3447;3448;3449;837625;3450;
Ultra Librarian 3D Model Ultra Librarian K3GN-NZC 24VDC CAD Model

Description

NULL

You May Also Be Interested in

Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess