The ZMM5251B is a surface-mount Zener diode manufactured by Rectron Semiconductor. It is designed to provide stable voltage regulation in a variety of electronic circuits. This diode maintains a relatively constant voltage over a wide range of current variations, making it suitable for voltage clamping, voltage reference, and surge protection applications.
Applications
- Voltage Regulation
- Voltage Clamping
- Voltage Reference
- Surge Protection
- Clipping circuits
Features
- Precise Zener Voltage: Provides a well-defined and stable voltage reference.
- Low Dynamic Impedance: Maintains voltage stability with varying current.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- High Reliability: Designed for stable and long-term operation.
- RoHS Compliant: Meets environmental standards for lead-free manufacturing.
Benefits
- Stable Voltage Regulation: Ensures consistent voltage levels in sensitive circuits.
- Effective Surge Protection: Protects downstream components from voltage transients.
- Simplified Circuit Design: Provides a reliable voltage reference for various applications.
- Reduced Board Space: The surface-mount package allows for compact designs.
- Automated Assembly: Simplifies manufacturing processes and reduces costs.
Technical Specifications: The ZMM5251B typically features a Zener voltage (Vz) around 20V (consult the datasheet for the exact value and tolerance), a power dissipation rating (Pd), and various temperature coefficients. It is commonly available in a SOD-123 or similar surface-mount package. Refer to the Rectron datasheet for precise specifications and operating conditions.