EN
  • EN
  • DE

FM4760W

Part No FM4760W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174657-FM4760W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4760W CAD Model

Description

The FM4760W is a Zener diode manufactured by Rectron Semiconductor. It's designed to provide a stable reference voltage or voltage regulation in electronic circuits. This diode operates by allowing current to flow in the reverse direction when the voltage reaches its Zener breakdown voltage, effectively clamping the voltage at that level.

Applications:

  • Voltage regulation
  • Voltage reference
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits

Features:

  • Zener Voltage: 68V
  • Power Dissipation: 1W
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • DO-214AC (SMA) Package: Surface-mount package for efficient board assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Voltage Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from damage due to overvoltage conditions.
  • Improved Circuit Reliability: Provides a reliable voltage reference for critical circuit functions.
  • Easy Integration: Standard SMA package simplifies board assembly and integration into existing systems.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications:

  • Zener Voltage (Vz): 68V ± 5%
  • Power Dissipation (Pd): 1W
  • Operating Temperature: -65°C to +150°C
  • Package Type: DO-214AC (SMA)
  • Reverse Leakage Current (Ir): 5 µA

The FM4760W Zener diode provides a reliable and cost-effective solution for voltage regulation and overvoltage protection in a wide range of electronic applications. Its stable Zener voltage, high surge current capability, and compact SMA package make it a popular choice for designers and engineers.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess