EN
  • EN
  • DE

FM4753W

Part No FM4753W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174651-FM4753W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM4753W CAD Model

Description

The FM4753W is a Zener diode produced by Rectron Semiconductor. It is designed to provide a stable reference voltage and overvoltage protection in electronic circuits. The diode operates by allowing current to flow in the forward direction as normal, but it also permits reverse current flow when the voltage reaches the Zener breakdown voltage. Commonly used in voltage regulation, overvoltage protection, and clipping circuits, the FM4753W is a robust component for ensuring circuit reliability.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Clamping
  • Power Supplies
  • Transient Voltage Suppression (TVS)

Features:

  • Zener Voltage: Provides a stable and precise Zener voltage.
  • Low Leakage Current: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • DO-214AC (SMA) Package: Compact surface mount design.
  • RoHS Compliant: Environmentally friendly.
  • Glass Passivated Junction: Enhanced reliability and performance stability.

Benefits:

  • Stable Voltage: Ensures a consistent and reliable voltage reference.
  • Overvoltage Protection: Protects circuits from harmful voltage spikes.
  • Compact Size: Saves board space, suitable for small devices.
  • Reliable Performance: Ensures long-term and consistent operation.

Technical Specifications:

  • Manufacturer: Rectron Semiconductor
  • Part Number: FM4753W
  • Zener Voltage (Vz): 36V ±5%
  • Power Dissipation (Pd): 1W
  • Operating Temperature: -55°C to +150°C
  • Package: DO-214AC (SMA)
  • Forward Voltage (Vf): 1.2V (max) at 200mA
  • Reverse Leakage Current (Ir): 5 uA (max) at 25.2 V

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess