EN
  • EN
  • DE

FM4745WA-T

Part No FM4745WA-T
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823373-FM4745WA-T
Ultra Librarian 3D Model Ultra Librarian FM4745WA-T CAD Model

Description

The FM4745WA-T is a Zener diode manufactured by Rectron Semiconductor. Similar to the FM4745W, it's designed to provide stable voltage regulation and overvoltage protection. It allows current to flow in the forward direction like a standard diode, but also allows reverse current flow when the voltage reaches its specific Zener voltage. The “WA” typically indicates specific characteristics related to its surge handling or tolerance compared to a standard part. It is ideal for voltage regulation, surge protection, and clipping applications requiring a reliable and compact Zener diode.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Clamping
  • Power Supplies
  • Transient Voltage Suppression

Features:

  • Zener Voltage: Provides a stable Zener voltage for precise regulation.
  • High Surge Capability: Designed to withstand high surge currents, offering robust protection.
  • Low Leakage Current: Minimizes wasted current and improves efficiency.
  • SMA Package: Small surface-mount package for compact designs.
  • RoHS Compliant: Meets environmental standards.
  • Glass Passivated Junction: Ensures high reliability and performance stability.

Benefits:

  • Stable Voltage: Provides a constant and reliable voltage source.
  • Overvoltage Protection: Protects circuits from damaging voltage spikes.
  • Compact Size: Suitable for space-constrained applications.
  • Enhanced Reliability: Ensures long-term operational stability.

Technical Specifications:

  • Manufacturer: Rectron Semiconductor
  • Part Number: FM4745WA-T
  • Zener Voltage (Vz): 16V (±5% tolerance)
  • Power Dissipation (Pd): 1W
  • Operating Temperature: -55°C to +150°C
  • Package: SMA (DO-214AC)
  • Forward Voltage (Vf): 1.2V (max) @ 200mA
  • Reverse Leakage Current (Ir): 5µA (max) @ 11.2V

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Micro Commercial Co
Interface
Lowest to $0.1596
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess