Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174606-FM4001-T
Manufacturer Homepage www.rectron.com
Family Name FM4001
Introduction Date December 28, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM4001-T CAD Model

Description

The FM4001-T is a standard rectifier diode manufactured by Rectron Semiconductor. It is designed for general-purpose rectification in a wide range of applications. As a rectifier diode, its primary function is to convert alternating current (AC) to direct current (DC).

Applications

  • AC to DC Power Supplies: Used in the rectifier stage to convert AC voltage from the mains to DC voltage for powering electronic devices.
  • Adapters: Employed in AC adapters to convert AC wall power into the DC voltage required by devices like routers, modems, and chargers.
  • Battery Chargers: Found in battery charging circuits to rectify AC voltage for charging batteries.
  • General Rectification: Used in various electronic circuits where AC to DC conversion is needed.
  • Reverse Polarity Protection: Can be used to protect circuits from reverse polarity connections.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, making it robust for demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Constructed for dependable performance in various operating conditions.
  • Lead-Free Finish: Compliant with environmental regulations, making it suitable for RoHS-compliant products.
  • Fast Switching Speed: Capable of switching quickly, which is essential in some rectifier applications.

Benefits

  • Efficient AC to DC Conversion: Provides effective AC to DC conversion for powering various electronic devices.
  • Protection from Reverse Polarity: Safeguards sensitive electronic components from damage due to incorrect polarity connections.
  • Robust Performance: Reliable under various operating conditions due to its high surge current capability.
  • Wide Range of Applications: Suitable for use in power supplies, adapters, chargers, and other general-purpose rectification circuits.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The FM4001-T typically has a maximum repetitive reverse voltage of 50V and a maximum average forward rectified current of 1.0A. It is commonly available in a DO-41 package. Its low forward voltage drop (typically around 0.9V to 1.1V at 1.0A) contributes to energy efficiency in applications. This diode is commonly used in low-power applications due to its current and voltage ratings.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention