EN
  • EN
  • DE

RAC40-05DB-ST

Part No RAC40-05DB-ST
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AC/DC CONVERTER 5V -5V 40W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Recom Power
Series POWERLINE RAC40-B (40W)
Package Box
Product Status Obsolete
Input Type AC
Number of Outputs 2
AC Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 4A, 4A
Power (Watts) 40W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 81%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Universal Input
Dimension 4.41" L x 2.51" W x 1.28" H (111.9mm x 63.7mm x 32.5mm)
Approval Agency CE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 20000863,RAC4005DBST
Standard Package 1
Win Source Part Number 1210249-RAC40-05DB-ST
Ultra Librarian 3D Model Ultra Librarian RAC40-05DB-ST CAD Model

Description

The POWERLINE RAC40-B (40W) is a universal input power supply designed for ITE (Commercial) applications.

  • Outputs: Two
  • Maximum Output Current: 4A each
  • Voltage Isolation: 3 kV
  • First Output Voltage: 5V
  • Second Output Voltage: -5V
  • Efficiency: 81%
  • Operating Temperature: -40°C to 70°C (with derating)
  • Dimensions: 4.41" L x 2.51" W x 1.28" H (111.9mm x 63.7mm x 32.5mm)
  • Approval Agency: CE
  • AC Input Voltage: 90 ~ 264 VAC
  • Status: Obsolete
  • Alternative Part Numbers: 20000863 and RAC4005DBST

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess