EN
  • EN
  • DE

RAC01-3.3SGB

Part No RAC01-3.3SGB
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 1W / Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Recom Power
Series POWERLINE RAC01-GB (1W)
Package Tube
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 3.3V
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.33" L x 0.87" W x 0.75" H (33.7mm x 22.2mm x 19.0mm)
Approval Agency CE, cURus, FCC
Line Regulation ±2%
Load Regulation ±6%
Base Product Number RAC01-3.3
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 1338982-RAC01-3.3SGB
Ultra Librarian 3D Model Ultra Librarian RAC01-3.3SGB CAD Model

Description

The POWERLINE RAC01-GB (1W) enclosed AC-DC converter is designed for ITE (Commercial) applications.

  • Application: ITE (Commercial)
  • Package: 4-DIP Module
  • Size: 1.33" L x 0.87" W x 0.75" H (33.7mm x 22.2mm x 19.0mm)
  • Input Voltage: 85 ~ 264 VAC
  • Output Voltage: 3.3V
  • Line Regulation: ±2%
  • Load Regulation: ±6%
  • Mounting Type: Through-Hole
  • Operating Temperature: -25°C to 70°C (with derating)
  • Base Product Number: RAC01-3.3
  • Approvals: CE, cURus, FCC

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess