EN
  • EN
  • DE

RTU7105

Part No RTU7105
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303087-RTU7105
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTU7105 CAD Model

Description

The Realtek RTU7105 is a USB hub controller IC designed to manage and expand USB connectivity in various electronic devices. This chip is commonly used in USB hubs, docking stations, and other devices requiring multiple USB ports.

Applications

  • USB Hubs
  • Docking Stations
  • Embedded Systems with USB requirements
  • Motherboards
  • Laptops and Desktop Computers

Features

  • USB 3.2 Gen 1 compliant
  • Supports multiple downstream USB ports
  • Integrated USB transceivers
  • Supports Battery Charging (BC) 1.2 specification
  • Over-current protection for each port
  • Short-circuit protection
  • ESD protection
  • Low power consumption

Benefits

  • Expanded USB connectivity
  • Fast data transfer rates with USB 3.2 Gen 1 support
  • Battery charging capability for mobile devices
  • Robust protection against over-current and short-circuits
  • Reliable performance with ESD protection
  • Energy efficient operation

Additional Details

The RTU7105 provides a cost-effective solution for adding multiple USB ports to a device. It is compliant with the USB 3.2 Gen 1 specification, ensuring high-speed data transfer rates of up to 5 Gbps. The integrated USB transceivers simplify the design and reduce the overall system cost. The chip also supports Battery Charging (BC) 1.2, allowing connected devices to be charged quickly and efficiently. The over-current and short-circuit protection features protect the USB ports from damage, while the ESD protection ensures reliable performance in harsh environments. The RTU7105 is a low-power device, making it suitable for use in battery-powered applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess