EN
  • EN
  • DE

RTS715-2

Part No RTS715-2
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990079-RTS715-2
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS715-2 CAD Model

Description

The Realtek RTS715-2 is a highly integrated single-chip USB card reader controller. It supports various memory card formats and interfaces with a USB host. It's designed for use in embedded systems, portable devices, and other applications requiring memory card access via USB.

Applications:

  • USB Card Readers: Used in external card readers to connect to computers via USB.
  • Embedded Systems: Integrated into embedded systems requiring memory card read/write capabilities.
  • Portable Devices: Found in devices like digital cameras, MP3 players, and handheld computers to manage memory card data.

Features:

  • USB 2.0 Interface: Supports high-speed USB 2.0 for fast data transfer.
  • Multi-Card Support: Compatible with various memory card formats, including SD, MMC, MS, and others.
  • Integrated Controller: Includes a built-in microcontroller for managing card access and data transfer.
  • Low Power Consumption: Designed for power-efficient operation in portable devices.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Fast Data Transfer: Enables quick reading and writing of data to and from memory cards via USB 2.0.
  • Wide Compatibility: Supports a broad range of memory card formats, providing versatility.
  • Easy Integration: Simplifies the integration of memory card functionality into various systems.
  • Power Efficiency: Extends battery life in portable devices due to low power consumption.
  • Small Footprint: Allows for use in compact devices due to the small package size.

Technical Specifications:

While specific technical specifications for the RTS715-2 can vary, typical parameters include:

  • USB Interface: USB 2.0 High-Speed
  • Supported Card Types: SD, MMC, MS, etc.
  • Operating Voltage: 3.3V or 5V
  • Operating Temperature: 0°C to 70°C (typical)
  • Package Type: QFN or similar

For precise specifications, refer to the official Realtek datasheet.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess