EN
  • EN
  • DE

RTS5304-VDD-GR

Part No RTS5304-VDD-GR
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836147-RTS5304-VDD-GR
Ultra Librarian 3D Model Ultra Librarian RTS5304-VDD-GR CAD Model

Description

The Realtek RTS5304-VDD-GR is a USB card reader controller. This controller is designed to interface between a USB host and various memory card formats, enabling seamless data transfer between devices.

Applications

  • USB Card Readers: Used in external USB card reader devices for desktops and laptops.
  • Embedded Systems: Integrated into embedded systems requiring memory card read/write capabilities.
  • Multi-functional Printers: As a component in printers that support direct printing from memory cards.
  • Mobile Devices: Potentially used in docking stations or accessories for mobile devices to expand memory card compatibility.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer rates via USB 2.0.
  • Multi-Card Format Support: Compatible with various memory card formats such as SD, MMC, and MS.
  • Integrated Controller: Combines multiple functionalities into a single chip, reducing BOM cost.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compliant with USB Specifications: Adheres to USB standards for interoperability.

Benefits

  • Enhanced Data Transfer: Enables fast and reliable data transfer between memory cards and host devices.
  • Broad Compatibility: Supports a wide range of memory card formats, providing versatility for users.
  • Cost-Effective Solution: Reduces system cost by integrating multiple functionalities into one chip.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Easy Integration: Simplifies the design process and reduces time-to-market.

Additional Details

The RTS5304-VDD-GR typically supports Secure Digital (SD), MultiMediaCard (MMC), and Memory Stick (MS) card formats. It features a USB 2.0 interface and is designed for low-power operation. The device is often used in USB card readers, embedded systems, and multi-functional printers. Further specifics regarding supported card versions (SDHC, SDXC, etc.) and power consumption can vary based on implementation and associated components.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess