EN
  • EN
  • DE

RTS5227-GR

Part No RTS5227-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303042-RTS5227-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5227-GR CAD Model

Description

The Realtek RTS5227-GR is a USB card reader controller IC, designed to interface between USB and various memory card formats. The "-GR" suffix likely signifies that the component is RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances.

Applications

  • USB Card Readers: Primarily used in external USB card readers for desktops, laptops, and other computing devices.
  • Embedded Systems: Integrated into embedded systems requiring card reader functionality, such as industrial control panels or data acquisition units.
  • Point-of-Sale (POS) Terminals: Implemented in POS systems to read and write data from various memory cards for transactions and data logging.
  • Consumer Electronics: Potentially found in consumer electronic devices like digital cameras, printers, or media players to enable memory card connectivity.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer rates up to 480 Mbps via USB 2.0.
  • Multiple Card Format Support: Compatible with various memory card formats, including SD, MMC, MS, and others.
  • Integrated Microcontroller: Contains an embedded microcontroller to manage card reader operations and USB communication.
  • Low Power Consumption: Designed for energy efficiency to minimize power drain in portable applications.
  • Compact Package: Housed in a compact package for easy integration into a variety of devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Fast Data Transfer Speeds: Enables quick and efficient data transfer between memory cards and host devices via USB 2.0.
  • Versatile Card Compatibility: Supports a wide range of memory card formats, providing flexibility and convenience.
  • Simplified Integration: The integrated design simplifies the development and integration process for card reader functionality.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally responsible.

Additional Details

The RTS5227-GR operates typically on a 3.3V power supply and is available in a QFN or LQFP package. It is designed to be compliant with USB specifications and relevant memory card standards. For detailed technical specifications, refer to the Realtek RTS5227 datasheet. The internal microcontroller handles the complex protocols required for reading and writing data to different memory card types. It supports SD (Secure Digital), MMC (MultiMediaCard), and potentially other formats like Memory Stick.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess