EN
  • EN
  • DE

RTS5220-GRT

Part No RTS5220-GRT
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974591-RTS5220-GRT
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS5220-GRT CAD Model

Description

The Realtek RTS5220-GRT is a high-performance card reader controller designed for USB 2.0 interface. It supports various memory card formats, including SD, MMC, and MS cards, making it suitable for a wide range of applications such as PCs, laptops, and embedded systems. This controller enables fast and reliable data transfer between memory cards and the host device.

Applications:

  • Personal Computers (PCs): Desktop and laptop computers for reading and writing data to memory cards.
  • Embedded Systems: Integration into devices requiring memory card access, such as industrial controllers and point-of-sale systems.
  • Digital Cameras and Camcorders: Data transfer from memory cards to computers.
  • Mobile Devices: Card readers for smartphones and tablets.
  • Printers: Reading memory cards directly for printing photos and documents.

Features:

  • USB 2.0 Interface: Supports high-speed data transfer rates up to 480 Mbps.
  • Multi-Card Support: Compatible with SD, MMC, MS, and other memory card formats.
  • Hot-Swapping: Allows insertion and removal of memory cards without restarting the system.
  • LED Indicator: Provides visual indication of card insertion and data transfer activity.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for portable devices.
  • Compact Package: Available in a small form factor for easy integration.
  • Compliant with USB specifications: Ensures compatibility with a wide range of host devices.

Benefits:

  • Fast Data Transfer: High-speed USB 2.0 interface enables quick and efficient data transfer.
  • Versatile Card Support: Compatible with multiple memory card formats, providing flexibility and convenience.
  • User-Friendly: Hot-swapping functionality simplifies card insertion and removal.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact package and standard interface facilitate easy integration into various systems.

Additional Details:

The RTS5220-GRT is designed to meet the requirements of various applications where memory card access is needed. It incorporates advanced error correction and data management features to ensure data integrity and reliability. The controller is typically used in conjunction with a USB controller on the host device. Driver support is generally available for common operating systems such as Windows, macOS, and Linux. The device requires careful PCB layout and signal routing to ensure optimal performance and minimize signal interference.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,394 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess