EN
  • EN
  • DE

TDA8714T/6/C1

Part No TDA8714T/6/C1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098941-TDA8714T/6/C1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8714T/6/C1 CAD Model

Description

The TDA8714T/6/C1 is a high-performance, 8-bit analog-to-digital converter (ADC) produced by NXP Semiconductors. This precision ADC is designed for a wide array of applications that require high-speed data acquisition, such as digital oscilloscopes, spectrum analyzers, and video processing systems.

Key Features

  • Resolution: The device offers an 8-bit resolution, providing a fine quantization level for analog signals, ensuring detailed and accurate digital representation.
  • Sampling Rate: With a maximum sampling rate of up to 40 MHz, the TDA8714T/6/C1 is capable of converting high-frequency analog signals without significant loss of information, making it ideal for high-speed applications.
  • Input Voltage Range: It accommodates a wide input voltage range, which allows for a variety of analog input signals to be accurately digitized.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for use in portable and battery-powered devices where power efficiency is crucial.
  • Package: The TDA8714T/6/C1 is available in an SOT137-1 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the TDA8714T/6/C1 allows it to be utilized in various high-speed data acquisition systems. Its robust design and high-speed operation make it an excellent choice for:

  • Digital oscilloscopes
  • Spectrum analyzers
  • Video processing equipment
  • Medical imaging systems
  • Instrumentation and control systems

Technical Specifications

Parameter Value
Resolution 8-bit
Sampling Rate Up to 40 MHz
Input Voltage Range Refer to datasheet
Power Consumption Low
Package Type SOT137-1

For more detailed information, designers and engineers should consult the TDA8714T/6/C1 datasheet available on the NXP Semiconductors website. This resource will provide comprehensive electrical characteristics, pin configurations, and application notes to assist in the integration of the ADC into their projects.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess