EN
  • EN
  • DE

RTS5181

Part No RTS5181
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303031-RTS5181
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5181 CAD Model

Description

The Realtek RTS5181 is a highly integrated USB card reader controller designed to bridge the connection between a USB host (e.g., a computer) and various memory card formats. This controller is commonly used in external USB card readers and embedded systems requiring memory card access.

Applications

  • USB Card Readers: Frequently found in external USB card readers for desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems needing memory card read/write capabilities.
  • Mobile Devices: May be present in some mobile devices for supporting external memory cards.
  • Point of Sale (POS) Systems: Used in POS terminals for memory card transactions or data storage.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer compliant with the USB 2.0 specification.
  • Multi-Card Format Support: Compatible with a wide range of memory card formats, including SD, MMC, and Memory Stick.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices.
  • Integrated Hardware Engine: Features an integrated hardware engine to accelerate data transfer and handle protocols efficiently.
  • Hot-Swapping Support: Allows insertion and removal of memory cards without requiring a system reboot.

Benefits

  • Fast Data Transfer: Enables quick and efficient data transfer between memory cards and the host device.
  • Wide Compatibility: Supports numerous memory card formats, offering versatility for different applications.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Simplified Integration: Easy to integrate into various systems due to the standard USB interface.
  • Reliable Performance: Provides stable and dependable performance.

Additional Details

The RTS5181 operates at a low voltage and typically comes in a compact package, making it suitable for space-constrained designs. It includes built-in protection circuits to guard against electrostatic discharge (ESD) and overcurrent conditions. Driver support is usually available for major operating systems such as Windows, macOS, and Linux. Specific technical specifications, like the operating voltage range and package type, may vary depending on the exact model and revision.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6015 $59.8195
31+ $3.7757 $117.0467
48+ $3.6579 $175.5792
66+ $3.5401 $233.6466
85+ $3.4223 $290.8955
113+ $3.0677 $346.6501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess