EN
  • EN
  • DE

RTS5103-01E

Part No RTS5103-01E
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description Realtek QFP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013276-RTS5103-01E
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS5103-01E CAD Model

Description

The Realtek RTS5103-01E is a USB 2.0 card reader controller. It is designed to manage the interface between various memory card formats (such as SD, MicroSD, and others, depending on the specific implementation) and a host computer via the USB 2.0 interface. This controller is commonly found in external card readers and embedded card reader solutions within laptops and other devices.

Applications

  • External USB card readers: Acts as the primary controller in external devices that read and write data to memory cards.
  • Embedded card readers in laptops and desktops: Integrated into the motherboard or a daughterboard to provide memory card functionality.
  • Multifunction printers: Enables direct printing from memory cards without the need for a computer.
  • Digital cameras: Facilitates the transfer of photos and videos from the camera's memory card to a computer.
  • Mobile devices: Can be used in docking stations or adapters to provide memory card access to smartphones and tablets.

Features

  • USB 2.0 interface: Provides a standard interface for connecting to host computers.
  • Multi-card format support: Compatible with various memory card formats, including SD, MicroSD, MMC, and others. (Specific supported formats depend on the card reader design.)
  • High-speed data transfer: Supports high-speed data transfer rates compliant with USB 2.0 specifications.
  • Low power consumption: Designed for efficient power usage, suitable for portable devices.
  • Integrated clock generator: Provides the necessary clock signals for operation.

Benefits

  • Convenient data transfer: Enables easy and fast transfer of data between memory cards and computers.
  • Versatile compatibility: Supports a wide range of memory card formats.
  • Plug-and-play functionality: Offers easy installation and use with minimal configuration.
  • Cost-effective solution: Provides a low-cost solution for implementing memory card functionality.

Additional Details

The RTS5103-01E typically requires external components such as crystal oscillators, resistors, and capacitors for proper operation. The specific memory card formats supported by a card reader using this controller depend on the design of the card reader itself, including the physical slots and associated circuitry. The controller handles the complex task of translating between the USB protocol and the memory card protocols, simplifying the design of card reader devices. Driver support is generally available for major operating systems, ensuring compatibility with a wide range of computers and devices. The RTS5103-01E is a widely used and reliable solution for implementing memory card functionality in various applications.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess