EN
  • EN
  • DE
  • IT

RTL8821CU-CG

Part No RTL8821CU-CG
Manufacturer Realtek
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128701-RTL8821CU-CG
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8821CU-CG CAD Model

Description

The Realtek RTL8821CU-CG is a highly integrated single-chip that supports 2-stream 802.11ac solutions with a USB interface. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and RF in a single chip. It is designed to provide excellent performance and low power consumption.

Applications:

  • USB WiFi dongles: Used to add wireless connectivity to desktop computers and other devices.
  • Smart TVs: Provides Wi-Fi connectivity for streaming and other online services.
  • Set-top boxes: Enables wireless internet access for media playback and streaming.
  • Laptop computers: Integrated into laptops to provide wireless network capabilities.
  • Gaming consoles: Offers Wi-Fi connectivity for online gaming and downloading content.

Features:

  • IEEE 802.11 a/b/g/n/ac compatible: Supports a wide range of Wi-Fi standards.
  • 2.4GHz and 5GHz dual-band support: Allows for flexible wireless connectivity options.
  • 2T2R with data rate up to 867Mbps: Delivers high-speed wireless performance.
  • USB 2.0 interface: Enables easy integration with various devices.
  • Supports MU-MIMO: Enhances network efficiency and performance in multi-device environments.
  • Advanced security features: WEP, WPA, WPA2, and WPS support for secure wireless connections.
  • Low power consumption: Optimizes power usage for extended battery life in portable devices.

Benefits:

  • High-speed wireless connectivity: Enables fast and reliable internet access.
  • Improved network performance: MU-MIMO support enhances performance in crowded wireless environments.
  • Wide compatibility: Supports a broad range of devices and operating systems.
  • Enhanced security: Protects wireless connections from unauthorized access.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: USB interface simplifies integration with various devices.

Additional Details:

The RTL8821CU-CG supports various operating systems, including Windows, macOS, and Linux. It is designed to meet the requirements of a wide range of applications, from basic internet access to high-bandwidth streaming and gaming. The chip also incorporates advanced power management features to minimize power consumption and extend battery life in portable devices.

You May Also Be Interested in

Pericom
Lowest to $0.8847
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
ICT
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Mitsubishi
Need more? Email Us
KOA Speer
Need more? Email Us
Princeton
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3071 $57.2284
9+ $11.7392 $105.6528
14+ $11.3723 $159.2122
19+ $11.0055 $209.1045
24+ $10.6386 $255.3264
32+ $9.5381 $305.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess