EN
  • EN
  • DE

RTL8380M-VB-CG

Part No RTL8380M-VB-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description REALTEK 2019+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995825-RTL8380M-VB-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8380M-VB-CG CAD Model

Description

The Realtek RTL8380M-VB-CG is a highly integrated Layer 2 Gigabit Ethernet switch controller designed for various networking applications. Manufactured by Realtek, a leading provider of networking and multimedia solutions, this switch controller offers robust performance and comprehensive features.

Applications

  • Managed Ethernet Switches
  • Smart Routers
  • Industrial Ethernet Applications
  • Network Interface Cards (NICs)
  • Ethernet Extenders

Features

  • 8-Port Gigabit Ethernet Switch
  • Integrated 10/100/1000 Mbps transceivers
  • Advanced VLAN support
  • Quality of Service (QoS) features
  • Link aggregation
  • Spanning Tree Protocol (STP) support
  • Energy-Efficient Ethernet (EEE) support

Benefits

  • Provides high-speed network connectivity
  • Reduces BOM (Bill of Materials) cost due to integrated transceivers
  • Enhances network security and management with VLAN support
  • Prioritizes network traffic for optimal performance with QoS features
  • Increases bandwidth and redundancy with link aggregation
  • Prevents network loops with STP support
  • Reduces power consumption with EEE support

Additional Details

The RTL8380M-VB-CG integrates eight Gigabit Ethernet ports with built-in 10/100/1000 Mbps transceivers, eliminating the need for external PHYs and reducing the overall system cost. Its advanced VLAN support allows for network segmentation and improved security. Quality of Service (QoS) features ensure that critical network traffic is prioritized, providing optimal performance for applications like VoIP and video streaming. Link aggregation enables multiple ports to be combined into a single logical link, increasing bandwidth and providing redundancy. Spanning Tree Protocol (STP) support prevents network loops, ensuring stable and reliable network operation. Energy-Efficient Ethernet (EEE) support reduces power consumption during periods of low network activity. It supports various management features, accessible through a web-based interface or command-line interface (CLI), allowing network administrators to monitor and configure the switch. The device often comes in a BGA (Ball Grid Array) package. The specifics of the package size and pinout will be found in the device datasheet.

The RTL8380M-VB-CG provides a complete and cost-effective solution for Gigabit Ethernet switching applications. Its integrated features and robust performance make it suitable for a wide range of networking devices. By supporting advanced features like VLAN, QoS, and link aggregation, it enables the creation of efficient and reliable networks.

You May Also Be Interested in

Qualcomm
Lowest to $3.2640
Qorvo US Inc.
Lowest to $1.9589
Ricoh
Lowest to $0.5747
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Realtek
Lowest to $1.6320
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Chilisin
Lowest to $0.0084
Pericom
Lowest to $3.9178
Fairchild/ON Semiconductor
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0833 $57.2499
7+ $15.6581 $109.6067
10+ $15.1688 $151.6880
14+ $14.6795 $205.5130
18+ $14.1901 $255.4218
24+ $12.7222 $305.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess