Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SET
Package Bulk
Switch Type Keyswitch
Shape Square
Color Black
Illumination Illumination Opening
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.30mm L x 17.10mm W x 6.30mm H
Other Names 71125,CKN12163,ST-KL-BK,719-0105-000,STKLBK,71125,*ST-KL-BK,STKL BK,*STKL BK,ST-KL-BK,STKLBK
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233853-STKL BK
Ultra Librarian 3D Model Ultra Librarian STKL BK CAD Model

Description

The SET series keyswitch cap from C&K is a square-shaped, black-colored cap with an illumination opening.

  • Series: SET series
  • Shape: square-shaped
  • Color: black-colored
  • Illumination Opening: Yes
  • For Use With: SERU series switches
  • Mounting Type: snap fit
  • Size: 17.30mm L x 17.10mm W x 6.30mm H
  • Package: bulk
  • Package Size: 100
  • Ideal Choice For: applications requiring a black-colored cap for SERU series switches

You May Also Be Interested in

RAFI USA
SWITCH CAP
Need more? Email Us
ECAD model for 5.52.008.115/0000
NKK Switches
CAP ROCKER PADDLE BLACK
Need more? Email Us
ECAD model for AT4151A
Schneider Electric
30MM COLOR CAP FOR ILL PUSHBUTTO
Need more? Email Us
ECAD model for 9001A7
MEC Switches
CAP TACTILE RECT GRAY/GREEN LENS
Need more? Email Us
ECAD model for 1H032
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
ECAD model for AT3004JF
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
ECAD model for 96-932.5
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
ECAD model for AT414A
Schneider Electric
HARMONY XB6, GREEN LENS FOR CIRC
Need more? Email Us
ECAD model for ZB6YAV3
EAO
CAP PUSHBUTTON RECTANGLE RED
Need more? Email Us
ECAD model for 31-903.2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention