EN
  • EN
  • DE

RTL8367S-CG

Part No RTL8367S-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963968-RTL8367S-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8367S-CG CAD Model

Description

The RTL8367S-CG is a highly integrated 7-port 10/100/1000M Gigabit Ethernet switch controller manufactured by Realtek. It is designed for use in a variety of networking applications, including small to medium-sized business (SMB) switches, home routers, and industrial Ethernet devices. This switch controller integrates all essential functions, offering a cost-effective and high-performance solution.

Applications:

  • Managed Ethernet Switches: Used in Layer 2 managed Ethernet switches for SMBs.
  • Home Routers: Employed in home routers to provide Gigabit Ethernet connectivity.
  • Industrial Ethernet Switches: Utilized in industrial Ethernet switches for factory automation.
  • Network Interface Cards (NICs): Can be found in multi-port Gigabit Ethernet NICs.
  • Media Converters: Used in media converters to bridge different network media.
  • Embedded Networking Systems: Applied in various embedded systems requiring Ethernet connectivity.

Features:

  • 7-Port Gigabit Ethernet Switch: Provides 7 Gigabit Ethernet ports for high-speed networking.
  • Integrated PHYs: Includes integrated 10/100/1000M PHYs for all ports.
  • Advanced VLAN Support: Supports VLAN tagging and prioritization for network segmentation.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize network traffic.
  • Link Aggregation: Supports link aggregation for increased bandwidth and redundancy.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP for loop prevention.
  • Energy-Efficient Ethernet (EEE): Complies with the IEEE 802.3az standard for energy efficiency.
  • Web-Based Management: Offers a web-based interface for switch configuration and management.

Benefits:

  • High Performance: Provides high-speed Gigabit Ethernet connectivity for demanding applications.
  • Cost-Effective Solution: Integrates all essential functions, reducing system costs.
  • Advanced Network Management: Supports VLAN, QoS, and link aggregation for efficient network management.
  • Enhanced Security: Implements security features to protect the network from unauthorized access.
  • Energy Efficiency: Complies with EEE standards to reduce power consumption.
  • Simplified Configuration: Offers a user-friendly web-based interface for easy configuration.

Additional Details:

The RTL8367S-CG operates at a supply voltage of 3.3V and 1.0V. It supports a variety of network protocols, including TCP/IP, UDP, and ICMP. The integrated PHYs support Auto-MDI/MDIX for automatic cable detection. The device is typically packaged in a QFP or QFN package. Proper PCB layout techniques are important to minimize signal integrity issues. Detailed specifications, including power consumption and thermal characteristics, are available in the manufacturer's datasheet. The "-CG" suffix typically denotes a specific package or temperature grade.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6978 $51.2582
46+ $2.2136 $101.8256
70+ $2.1444 $150.1080
97+ $2.0752 $201.2944
125+ $2.0061 $250.7625
167+ $1.7985 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess