EN
  • EN
  • DE

MAX1864TEEE

Part No MAX1864TEEE
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description XDSL/CABLE MODEM POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Applications Power Supply Controller
Voltage - Input 4.5V ~ 28V
Current - Supply 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1864
Standard Package 105 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629785-MAX1864TEEE
Ultra Librarian 3D Model Ultra Librarian MAX1864TEEE CAD Model

Description

Maxim Integrated MAX1864TEEE Voltage Regulator

The MAX1864TEEE from Maxim Integrated is a versatile and efficient voltage regulator designed to meet the rigorous requirements of today's compact and power-sensitive applications. This advanced regulator is part of Maxim's esteemed family of power management integrated circuits, which are renowned for their reliability and performance.

At the heart of the MAX1864TEEE is a step-down controller with an integrated synchronous rectifier, which ensures high efficiency and minimizes power losses. This feature is particularly beneficial for battery-powered devices where conserving energy is paramount. The device supports a wide input voltage range, making it suitable for a variety of power sources, and it is capable of delivering a stable output voltage with excellent load and line regulation.

The MAX1864TEEE also boasts a range of protective features, including over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions. These features contribute to the overall durability and longevity of the product, ensuring a reliable power solution for end-users.

Designed with flexibility in mind, the MAX1864TEEE comes in a compact TEEE package, which is ideal for space-constrained applications. Its small footprint allows for integration into various electronic devices, such as portable computers, telecommunications equipment, and industrial hardware, without compromising on performance.

For engineers and designers looking for a high-efficiency voltage regulator that does not sacrifice performance for size, the MAX1864TEEE from Maxim Integrated is an excellent choice. It offers the perfect blend of efficiency, protection, and versatility, making it a go-to component for power management solutions across a wide array of industries.

With Maxim Integrated's reputation for quality and innovation, the MAX1864TEEE is sure to provide a reliable and effective power regulation to meet the most demanding of specifications.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess