EN
  • EN
  • DE

RTL8367M-VB-CG

Part No RTL8367M-VB-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990405-RTL8367M-VB-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8367M-VB-CG CAD Model

Description

The RTL8367M-VB-CG is a highly integrated layer 2 Gigabit Ethernet switch controller from Realtek. It combines eight 10/100/1000Mbps Ethernet ports with a high-performance switch fabric, making it ideal for a wide range of networking applications. This chip integrates all the essential functions of a Gigabit Ethernet switch, including address learning, spanning tree protocol, quality of service (QoS), and VLAN support.

Applications:

  • Small office/home office (SOHO) routers: Provides the switching functionality for connecting multiple devices to a network.
  • Gigabit Ethernet switches: Used in managed and unmanaged Gigabit Ethernet switches for network connectivity.
  • Industrial Ethernet applications: Provides robust and reliable switching for industrial control and automation systems.
  • Network appliances: Used in network storage devices (NAS), media servers, and other network appliances.
  • Embedded systems: Integrated into embedded systems requiring high-speed network connectivity.

Features:

  • Eight 10/100/1000Mbps Ethernet ports: Supports high-speed network connections.
  • Non-blocking wire-speed performance: Ensures efficient data transfer between ports.
  • Advanced QoS features: Prioritizes network traffic for optimal performance.
  • VLAN support: Supports up to 4096 VLANs for network segmentation and security.
  • Spanning Tree Protocol (STP/RSTP/MSTP): Prevents network loops and ensures network stability.
  • IGMP snooping: Optimizes multicast traffic forwarding.
  • Port mirroring: Allows network traffic to be monitored for troubleshooting.

Benefits:

  • High performance: Non-blocking wire-speed performance ensures efficient data transfer.
  • Scalability: Supports multiple ports and VLANs for network expansion.
  • Reliability: Spanning Tree Protocol prevents network loops and ensures network stability.
  • Security: VLAN support provides network segmentation and security.
  • Cost-effective: Integrated design reduces the number of external components and overall system cost.

Additional Details:

The RTL8367M-VB-CG operates from a single 3.3V power supply. It is typically available in a QFN package. The device incorporates advanced power-saving features to reduce power consumption. Detailed specifications, including switching capacity, packet buffer size, and power consumption, can be found in the datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0806 $61.2090
35+ $3.3483 $117.1905
54+ $3.2432 $175.1328
74+ $3.1393 $232.3082
96+ $3.0342 $291.2832
128+ $2.7212 $348.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,862 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess