EN
  • EN
  • DE

ISL28134FBZ

Part No ISL28134FBZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description OP Amp Single GP R-R I/O ±3V/6V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 120 dB
Gain Bandwidth Product 3.5 MHz
Max Dual Supply Voltage 3 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 1.125 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.25 V
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Voltage Gain 174 dB
Win Source Part Number 963666-ISL28134FBZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL28134FBZ CAD Model

Description

The Intersil ISL28134FBZ is an 8-pin SMD (SMT) amplifier that has a gain bandwidth product of 3.5 MHz and a common mode rejection ratio of 120 dB.

  • Manufacturer: Intersil
  • Product Name: ISL28134FBZ
  • Pins: 8
  • Mounting: SMD (SMT)
  • Gain Bandwidth Product: 3.5 MHz
  • Common Mode Rejection Ratio: 120 dB
  • Category: OEM parts (F-I)
  • Popularity: Low
  • Supply Status: Shortage
  • Package/Case: SOIC
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -40°C
  • Mount Type: Surface mount
  • RoHS Compliant: Yes
  • Maximum Supply Voltage: 6V
  • Minimum Supply Voltage: 2.25V
  • Maximum Dual Supply Voltage: 3V
  • Minimum Dual Supply Voltage: 1.125V
  • Voltage Gain: 174 dB

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess