EN
  • EN
  • DE

5SGXEA4K2F40C3G

Part No 5SGXEA4K2F40C3G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 696 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series Stratix® V GX
Package Tray
Number of LABs/CLBs 158500
Number of Logic Elements/Cells 420000
Total RAM Bits 37888000
Number of I/O 696
Voltage - Supply 0.82V ~ 0.88V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FBGA (40x40)
Base Product Number 5SGXEA4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 544-5SGXEA4K2F40C3G
Standard Package 21
Win Source Part Number 1023135-5SGXEA4K2F40C3G
Ultra Librarian 3D Model Ultra Librarian 5SGXEA4K2F40C3G CAD Model

Description

The 5SGXEA4K2F40C3G is a high-performance Stratix V GX FPGA (Field Programmable Gate Array) from Intel (formerly Altera). It is designed for applications that demand high bandwidth, high levels of integration, and advanced signal processing capabilities. The Stratix V family is known for its superior performance, power efficiency, and extensive feature set, making it suitable for a wide range of demanding applications.

Applications

  • High-speed communication systems
  • Data center acceleration
  • Radar and signal intelligence
  • High-performance computing
  • Aerospace and defense applications

Features

  • High-performance FPGA architecture
  • Up to 427,200 logic elements
  • Integrated transceivers supporting data rates up to 28 Gbps
  • Hard IP blocks for PCI Express, Ethernet, and memory interfaces
  • Advanced signal processing capabilities with variable-precision DSP blocks
  • High-density packaging for maximum integration

Benefits

  • Enables high-bandwidth communication
  • Accelerates data processing and algorithm execution
  • Reduces system power consumption
  • Simplifies system design with integrated hard IP blocks
  • Improves system performance and efficiency
  • Offers a flexible and scalable solution for evolving requirements

Technical Specifications

The 5SGXEA4K2F40C3G FPGA features a large number of logic elements, providing ample capacity for complex design implementations. It incorporates integrated transceivers that support data rates up to 28 Gbps, enabling high-speed communication over various interfaces. The hard IP blocks for PCI Express, Ethernet, and memory interfaces streamline system design and reduce development time. The advanced signal processing capabilities, including variable-precision DSP blocks, allow for efficient implementation of complex algorithms. The device is packaged in a high-density package to maximize integration and minimize board space. The Stratix V family is designed for low power consumption, making it suitable for power-sensitive applications. The Intel Quartus Prime software provides a comprehensive development environment for designing, simulating, and programming the device. It is also equipped with advanced security features to protect sensitive data and intellectual property.

The 5SGXEA4K2F40C3G is particularly well-suited for applications requiring high-performance data processing, high-speed communication, and advanced signal processing capabilities. Its flexibility allows designers to implement custom logic functions and optimize system performance for specific application requirements. The integrated hard IP blocks streamline the design process and reduce the need for external components, contributing to lower system cost and complexity. The device's robust architecture and wide operating temperature range ensure reliable operation in demanding environments, making it a versatile solution for a broad spectrum of applications.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess