EN
  • EN
  • DE

RTL8309SC-GR

Part No RTL8309SC-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302657-RTL8309SC-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8309SC-GR CAD Model

Description

The Realtek RTL8309SC-GR is a highly integrated 9-port 10/100M Fast Ethernet switch controller. It's designed for cost-effective, high-performance network applications, typically found in small office/home office (SOHO) environments and residential gateways.

Applications:

  • SOHO (Small Office/Home Office) network switches
  • Residential gateway devices
  • Ethernet hubs
  • Network interface cards (NICs)
  • Embedded network devices

Features:

  • 9-Port 10/100Mbps Fast Ethernet switch
  • Integrated MAC and PHY for all ports
  • Supports non-blocking wire-speed forwarding
  • Embedded address look-up engine
  • Supports 8K MAC address entries
  • Supports VLAN (Virtual LAN) for network segmentation
  • QoS (Quality of Service) support for prioritizing network traffic
  • Supports port-based and 802.1p-based QoS
  • Supports IGMP snooping for multicast traffic management
  • Supports port mirroring for network monitoring
  • Built-in loop detection
  • Supports auto-MDI/MDIX function
  • IEEE 802.3x flow control for full-duplex operation
  • Back-pressure flow control for half-duplex operation
  • Supports cable diagnostics function
  • Green Ethernet power saving features
  • Embedded EEPROM interface for configuration storage
  • Multiple LED indicator support
  • Package: QFN

Benefits:

  • Cost-effective solution: Integrates multiple functions into a single chip, reducing BOM (Bill of Materials) cost.
  • High performance: Non-blocking architecture ensures wire-speed forwarding for all ports, maximizing network throughput.
  • Enhanced network management: VLAN and QoS features allow for network segmentation and prioritization of critical traffic.
  • Improved network reliability: Loop detection and cable diagnostics help prevent network problems and simplify troubleshooting.
  • Reduced power consumption: Green Ethernet features minimize power consumption, contributing to energy savings.
  • Simplified system design: Integrated MAC and PHY simplify board design and reduce development time.

Additional Details:

The RTL8309SC-GR is typically configured through an external EEPROM, which stores the switch's configuration settings. The device supports a variety of LED indicators to provide status information about the network ports. Its integrated features and low power consumption make it suitable for various network applications, especially those requiring a compact and energy-efficient solution.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6426 $65.2852
5+ $26.7833 $133.9165
7+ $25.9471 $181.6297
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess