The Realtek RTL8306E-CG is a highly integrated 6-port 10/100Mbps Fast Ethernet switch controller. It combines a switch core, SRAM, and six 10/100 Mbps transceivers in a single chip. The integration offers a cost-effective and space-saving solution for various networking applications.
Applications
- SOHO (Small Office/Home Office) routers and switches
- Ethernet hubs
- Managed/Unmanaged network switches
- IPTV applications
- Network appliances
Features
- Integrated 6-port 10/100Mbps Fast Ethernet transceivers
- Embedded high-performance switch core
- Supports non-blocking wire-speed forwarding
- Supports MAC address learning and aging
- Supports VLAN (Virtual LAN) for network segmentation
- Supports QoS (Quality of Service) for traffic prioritization
- Integrated SRAM for packet buffering
- Supports auto-MDIX function for automatic cable detection
- Supports loop detection and prevention
- Supports port-based VLAN
- Supports rate limiting
- Supports broadcast storm control
- Built-in power-saving modes
Benefits
- Reduced system cost due to high integration
- Simplified board design and layout
- Improved performance with non-blocking architecture
- Enhanced network security with VLAN support
- Optimized network performance with QoS capabilities
- Lower power consumption with power-saving modes
- Enhanced network management capabilities
- Improved network stability and reliability
Additional Details
The RTL8306E-CG's integrated switch core supports a store-and-forward architecture, which helps to ensure data integrity. It also includes features like broadcast storm control to prevent network disruptions caused by excessive broadcast traffic. Its compact package design allows for easier integration into a variety of products. The 'CG' suffix may refer to a specific package type or manufacturing process. It typically operates at 3.3V power supply.