The Realtek RTL8192CU-GR is a highly integrated single-chip 802.11n Wireless LAN (WLAN) USB network interface controller. It combines a WLAN MAC, a 2T2R capable baseband, and RF in a single chip. The RTL8192CU-GR provides a complete solution for high-throughput performance wireless connectivity.
Applications
- USB Wireless Adapters for Desktops and Laptops
- Embedded Wireless Solutions for various devices
- Wireless Routers and Access Points
- IPTV and Set-Top Boxes
- Gaming Consoles
Features
- Complies with IEEE 802.11b/g/n standards
- Supports 2.4GHz frequency band
- Supports 2T2R MIMO technology for enhanced throughput and range
- USB 2.0 interface for seamless connectivity
- Supports WEP, WPA, and WPA2 encryption for secure wireless communication
- Advanced power management features to minimize power consumption
- Supports WPS (Wi-Fi Protected Setup) for easy wireless network configuration
- Integrated MAC, baseband, and RF for a cost-effective solution
- Supports multiple BSSID
Benefits
- High-speed wireless connectivity: Supports data rates up to 300Mbps, enabling faster file transfers, smoother online gaming, and seamless video streaming.
- Extended range: 2T2R MIMO technology improves wireless coverage, reducing dead spots and ensuring a stable connection throughout the home or office.
- Enhanced security: WEP, WPA, and WPA2 encryption protocols safeguard wireless communications from unauthorized access.
- Easy setup: WPS simplifies the process of connecting to a wireless network, eliminating the need for complex configuration.
- Low power consumption: Advanced power management features extend battery life in portable devices.
- Cost-effective solution: Integrated MAC, baseband, and RF reduce the overall system cost.
Additional Details
The RTL8192CU-GR is designed to operate in the 2.4GHz frequency band. It supports both Infrastructure and Ad-Hoc network modes. It also features advanced power management capabilities to minimize power consumption, making it ideal for use in portable devices. The chip is typically packaged in a QFN package.