EN
  • EN
  • DE

RTL8169SBL-HSLF

Part No RTL8169SBL-HSLF
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302446-RTL8169SBL-HSLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8169SBL-HSLF CAD Model

Description

The Realtek RTL8169SBL-HSLF is a Gigabit Ethernet controller designed to provide high-speed network connectivity while adhering to environmental standards. This single-chip solution integrates a Gigabit Ethernet Media Access Controller (MAC) and a physical layer transceiver (PHY), offering a complete and eco-friendly option for networking applications.

Applications:

  • Motherboards: Integrated into desktop and server motherboards to offer Gigabit Ethernet connectivity with a focus on environmental compliance.
  • Network Interface Cards (NICs): Used in add-in NICs to expand or upgrade network capabilities while minimizing environmental impact.
  • Embedded Systems: Deployed in embedded systems that require high-speed network communication and adherence to environmental regulations.
  • Industrial PCs: Provides reliable network connectivity for industrial PC applications, aligning with green initiatives.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds, ensuring fast network connections.
  • IEEE 802.3ab Compliance: Compliant with the IEEE 802.3ab standard for Gigabit Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver, reducing external component requirements and simplifying design.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode for optimal performance.
  • PCI Interface: Connects to the host system via a PCI interface, enabling seamless integration.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality, allowing for remote system wake-up.
  • Power Management: Incorporates power management features to minimize energy consumption.
  • Lead-Free (RoHS Compliant): Compliant with RoHS standards, ensuring reduced environmental impact.

Benefits:

  • High Performance: Delivers high-speed network performance with Gigabit Ethernet support.
  • Cost-Effective: Offers a cost-effective solution for Gigabit Ethernet connectivity.
  • Environmentally Friendly: Adheres to RoHS standards, minimizing environmental impact.
  • Easy Integration: Easy to integrate into various systems due to its integrated PHY and PCI interface.
  • Reliable Communication: Provides reliable network communication for a wide range of applications.

Additional Details:

The RTL8169SBL-HSLF operates at 3.3V and is typically available in a QFP package. It supports various operating systems, including Windows and Linux. This controller incorporates advanced features such as checksum offload and TCP segmentation offload (TSO) to enhance network performance and reduce CPU utilization. The 'LF' suffix indicates that this component is lead-free, contributing to environmental sustainability.

You May Also Be Interested in

AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess