The RTL8309M-CG is a highly integrated Fast Ethernet switch controller manufactured by Realtek. It is designed for small office/home office (SOHO) applications, offering a cost-effective and energy-efficient solution for networking devices. This chip combines a 9-port switch controller with embedded memory, providing advanced features and high performance in a compact package.
Applications:
- SOHO routers
- Ethernet switches
- Network interface cards (NICs)
- Media converters
- Embedded networking devices
Features:
- 9-Port 10/100Mbps Fast Ethernet switch
- Embedded 2K-entry MAC address table
- Supports IEEE 802.3x flow control for full-duplex operation
- Supports back-pressure flow control for half-duplex operation
- Integrated PHYs for all ports
- Supports VLAN tagging
- QoS (Quality of Service) support
- Green Ethernet power saving features
Benefits:
- Cost-effective solution for Fast Ethernet switching
- High performance and reliability for SOHO networks
- Simplified design and reduced BOM (Bill of Materials) cost due to integrated PHYs
- Improved network performance with flow control and QoS features
- Reduced power consumption with Green Ethernet technology
- Enhanced network management with VLAN support
Additional Details:
The RTL8309M-CG switch controller supports non-blocking wire-speed forwarding, ensuring efficient data transfer across all ports. The embedded MAC address table allows for efficient packet routing. The IEEE 802.3x flow control and back-pressure mechanisms prevent data loss during network congestion. The integrated PHYs (Physical Layer transceivers) eliminate the need for external PHY chips, reducing system cost and complexity. The VLAN tagging feature allows for segmenting the network for improved security and performance. The QoS support enables prioritizing critical network traffic. The Green Ethernet features reduce power consumption when ports are idle. The RTL8309M-CG is typically available in a QFN package.