EN
  • EN
  • DE

RTL8161FH-CG

Part No RTL8161FH-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302438-RTL8161FH-CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8161FH-CG CAD Model

Description

The Realtek RTL8161FH-CG is a Gigabit Ethernet transceiver designed for high-performance networking applications. It is a single-chip solution that integrates a Gigabit Ethernet Media Access Controller (MAC) and a physical layer transceiver (PHY). This chip is commonly used in motherboards, network interface cards, and embedded systems to provide reliable and fast network connectivity.

Applications:

  • Desktop and Server Motherboards: Provides Gigabit Ethernet connectivity for high-speed data transfer.
  • Network Interface Cards (NICs): Enables Gigabit Ethernet support in add-on NICs for desktops and servers.
  • Embedded Systems: Used in embedded systems that require high-speed network communication.
  • Gaming PCs: Offers low-latency, high-bandwidth network connection for online gaming.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000Mbps data rates for high-speed network connectivity.
  • IEEE 802.3ab and 802.3u Compliance: Compliant with industry standards for Gigabit and Fast Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver for reduced component count and simplified design.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode for optimal performance.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system power-up.
  • PCI Express Interface: Connects to the host system via a PCI Express interface for high bandwidth.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity for fast data transfer rates.
  • Reliable Performance: Ensures reliable network communication with industry-standard compliance.
  • Simplified Design: The integrated PHY simplifies the design process and reduces component count.
  • Energy Efficiency: Incorporates power management features for reduced energy consumption.
  • Remote Management: Supports Wake-on-LAN for convenient remote system management.

Additional Details:

The RTL8161FH-CG typically operates at 3.3V and is available in a QFN package. It supports various operating systems including Windows, Linux, and macOS. The chip features advanced functionalities such as checksum offload and TCP segmentation offload (TSO) to enhance network performance and reduce CPU load. Its PCI Express interface ensures high bandwidth and low latency, making it suitable for demanding network applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess