EN
  • EN
  • DE

QS74FCT574ATSO

Part No QS74FCT574ATSO
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086934-QS74FCT574ATSO
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT574ATSO CAD Model

Description

The QS74FCT574ATSO is an octal D-type flip-flop with three-state outputs manufactured by QSI. It is designed for high-speed performance and low power consumption using Fast CMOS Technology (FCT). The device features eight D-type flip-flops with a common clock (CLK) and output enable (OE) input. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse if OE is low. Output Enable (OE) controls the three-state outputs. When OE is high, the outputs are in the high-impedance state.

Applications:

  • Register Files: Storing and retrieving data in register-based systems.
  • Memory Address Registers: Storing memory addresses for access.
  • Data Buffering: Temporarily storing data for processing.
  • Control Registers: Storing control bits for system operation.
  • Microprocessor Systems: Interfacing peripherals to microprocessors.

Features:

  • Fast CMOS Technology (FCT): Provides high-speed performance with low power consumption.
  • Octal D-Type Flip-Flop: Eight independent D-type flip-flops in a single package.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • Common Clock Input: Simplifies clock distribution and timing control.
  • Output Enable (OE) Control: Allows for independent control of the outputs, enabling bus isolation.
  • TTL-Compatible Inputs: Compatible with standard TTL logic levels.

Benefits:

  • Improved System Performance: High-speed operation reduces propagation delays, improving overall system performance.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Flexible Data Handling: Three-state outputs allow for easy bus isolation and data management.
  • Simplified Clocking: Common clock input simplifies clock distribution and timing.
  • Easy Integration: TTL-compatible inputs allow for easy integration with existing TTL logic.

Technical Specifications:

The QS74FCT574ATSO typically operates with a supply voltage of 5V. Propagation delays are usually in the nanosecond range. The operating temperature range is generally from -40°C to +85°C. It is commonly available in a Small Outline (SO) package, suitable for surface mount technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess