The Realtek RTL8153AM is a high-performance Gigabit Ethernet USB 3.0 controller. It enables devices to connect to Gigabit Ethernet networks via a USB 3.0 port, providing significantly faster data transfer speeds compared to Fast Ethernet adapters. It is designed for applications requiring high bandwidth and low latency.
Applications
- USB Gigabit Ethernet adapters for laptops and desktops.
- Docking stations with Gigabit Ethernet connectivity.
- Networked storage devices (NAS).
- Gaming consoles and other devices requiring high-speed network access.
Features
- Compliant with USB 3.0 specification.
- Integrated Gigabit Ethernet MAC/PHY.
- Supports IEEE 802.3az Energy Efficient Ethernet.
- Supports IPv4/IPv6 checksum offload engine.
- Supports jumbo frames for increased network throughput.
- Supports Wake-on-LAN (WoL).
Benefits
- High-speed data transfer rates up to 1Gbps.
- Backward compatibility with USB 2.0.
- Reduced CPU utilization due to hardware offload engines.
- Energy efficiency for reduced power consumption.
- Easy installation and use with plug-and-play functionality.
Additional Details
The RTL8153AM utilizes the USB 3.0 interface to achieve Gigabit Ethernet speeds, providing a significant performance boost compared to USB 2.0 based adapters. The integrated Gigabit Ethernet MAC/PHY simplifies the design and reduces the component count. It supports advanced features such as IEEE 802.3az Energy Efficient Ethernet, which reduces power consumption during periods of low network activity. The device also includes hardware offload engines for IPv4/IPv6 checksum calculations, reducing the load on the host CPU. This controller is commonly used in modern USB Gigabit Ethernet adapters, offering a reliable and high-performance networking solution.