EN
  • EN
  • DE

RTL8111C-VCP-GR

Part No RTL8111C-VCP-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302375-RTL8111C-VCP-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8111C-VCP-GR CAD Model

Description

The Realtek RTL8111C-VCP-GR is a Gigabit Ethernet controller designed for high-performance network connectivity in various applications. Integrating a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip, it supports data rates of 10/100/1000Mbps, ensuring fast and reliable network communication.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded systems
  • Gaming Consoles

Features:

  • Gigabit Ethernet: Supports 10/100/1000Mbps data rates for high-speed network connections.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1, providing high bandwidth.
  • Integrated PHY: Includes a built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Enables remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Complies with industry standards for Ethernet networking.
  • IPv4/IPv6 Checksum Offload Engine: Reduces CPU load by offloading checksum calculations to the hardware.
  • Power Management: Incorporates advanced power-saving modes to minimize energy consumption.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and low latency.
  • Reduced CPU Load: The checksum offload engine minimizes CPU utilization, enhancing overall system responsiveness.
  • Remote Management: Wake-on-LAN functionality enables remote system management and maintenance.
  • Energy Efficiency: Advanced power-saving modes help reduce energy consumption and lower operating costs.
  • Simplified Integration: The PCI Express interface simplifies system integration and reduces development time.

The Realtek RTL8111C-VCP-GR is engineered to meet the demands of modern networking environments, offering a balance of performance, power efficiency, and ease of integration. Its features are suitable for a range of applications requiring high-speed and reliable network connectivity. The integrated design reduces system cost and complexity while ensuring robust network performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess