EN
  • EN
  • DE

SM5NF20V

Part No SM5NF20V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 327000-SM5NF20V
Ultra Librarian 3D Model Ultra Librarian SM5NF20V CAD Model

Description

The SM5NF20V is an N-Channel enhancement mode power MOSFET. It is designed to offer high performance and efficiency in a variety of power switching applications. This MOSFET utilizes advanced technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved system performance.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Suitable for efficient power control in devices like laptops and mobile phones.
  • Motor Control: Can be used for controlling the speed and torque of small motors.
  • LED Lighting: Ideal for controlling the current and brightness of LEDs in lighting applications.
  • Load Switching: Used to switch power to various loads in electronic systems.

Features:

  • N-Channel Enhancement Mode: Operates in the N-channel mode, providing efficient current flow.
  • Low On-Resistance (RDS(on)): Minimizes power losses due to conduction.
  • Fast Switching Speed: Enables efficient switching operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the drive power requirements and improves efficiency.
  • Avalanche Rated: Can withstand transient voltage spikes and surges.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to improved power efficiency.
  • Reduced Power Losses: Minimizes heat generation, leading to cooler operation and longer component life.
  • Improved System Performance: Fast switching speed enables higher frequency operation and better transient response.
  • Simplified Circuit Design: Low gate charge simplifies the drive circuitry requirements.
  • Robust Operation: Avalanche rating ensures reliable operation under transient conditions.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details:

The SM5NF20V's key specifications generally include a drain-source voltage (VDS) rating of around 200V, a continuous drain current (ID) rating that can range from 5A to 6A depending on the specific manufacturer's variant, and a low on-resistance (RDS(on)) value, typically less than 0.8 Ohms. These parameters allow it to efficiently switch power in various applications. The device typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation.

Furthermore, the gate threshold voltage (VGS(th)) is usually between 2V and 4V, enabling easy control of the MOSFET with standard logic level signals. The input capacitance (Ciss) is designed to be relatively low to facilitate faster switching speeds. The thermal resistance from junction to case (Rth(JC)) is minimized to ensure efficient heat transfer away from the device.

When integrating the SM5NF20V into a circuit, it is crucial to observe proper gate drive techniques, including using a suitable gate resistor to limit current during switching. Proper heat sinking is essential to maintain the device's operating temperature within specified limits. The data sheet provided by the manufacturer will include detailed electrical characteristics, thermal performance data, and recommended operating conditions, which should be strictly followed to ensure the device's reliable and safe operation.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess