The Realtek RTL8100B-LF is a Fast Ethernet controller integrated into a single chip. It is designed for PCI-based network interface cards (NICs) and embedded systems requiring high-speed network connectivity. The "LF" suffix indicates that it is a lead-free version, complying with environmental regulations.
Applications
- PCI Network Interface Cards (NICs)
- Embedded systems with PCI bus
- Desktop PCs
- Laptops
- Network appliances
Features
- 10/100Mbps Fast Ethernet support
- PCI bus interface
- Fully compliant with IEEE 802.3u standards
- Supports full-duplex operation at 10/100Mbps
- Integrated MAC and PHY
- Supports auto-negotiation
- Lead-free (LF) package
- Supports various network operating systems
Benefits
- Provides fast and reliable network connectivity.
- Easy integration into PCI-based systems.
- Cost-effective solution for Ethernet networking.
- Compliant with environmental standards (lead-free).
- Improved network performance with full-duplex capability.
- Simplified network configuration with auto-negotiation.
Additional Details
The RTL8100B-LF integrates both the Media Access Controller (MAC) and the Physical Layer (PHY) transceiver into a single chip. This integration reduces the component count and simplifies the design of network interface cards. It supports auto-negotiation, which automatically detects the network speed (10Mbps or 100Mbps) and duplex mode (half-duplex or full-duplex) of the connected network device. The RTL8100B-LF is designed to be compatible with a wide range of operating systems, including Windows, Linux, and other embedded operating systems. The lead-free package ensures compliance with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly option. The device also includes power management features to minimize power consumption during idle periods. Furthermore, the RTL8100B-LF is designed for robust performance in various operating conditions. Its PCI interface provides a standard and widely supported interface for connecting to the host system. The RTL8100B-LF delivers a cost-effective and reliable solution for adding Fast Ethernet connectivity to a variety of devices and systems.